The Cap, 47µF, 1kV, Film, Stud from Multicomp Pro is a DC link film capacitor designed for various applications including DC filtering, wind power inverters, solar power inverters, induction heaters, electric vehicle inverters, and motor drives. It features a capacitance tolerance of ±10% and operates within a temperature range of -40°C to +105°C. The capacitor has a low equivalent series resistance (ESR) of 0.5 mΩ and a self-inductance as low as 11nH, contributing to its efficiency in high-frequency applications. It is housed in a flame-retardant UL94-V0 plastic case and includes integrated mounting flanges for easy installation. The product is RoHS compliant and has a life expectancy of up to 100,000 hours, making it suitable for long-term use in demanding environments.
CAP, 47UF, 1KV, FILM, STUD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 77AH4556 |
| Product Name | Cap, 47Uf, 1Kv, Film, Stud Rohs Compliant Multicomp Pro |
| Technology | Film Capacitors |