multicomp PRO Cable Tie, 360Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro MP003152

Description
CABLE TIE, 360MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:103mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 360MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:103mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 360Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro - 66AH4295 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 360Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro
66AH4295
Cable Tie, 360Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro 66AH4295
CABLE TIE, 360MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:103mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

CABLE TIE, 360MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:103mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4295
Product Name Cable Tie, 360Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro
Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details