multicomp PRO Cable Tie, 100Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro MP003138

Description
CABLE TIE, 100MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 100MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 100Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro - 66AH4281 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro
66AH4281
Cable Tie, 100Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro 66AH4281
CABLE TIE, 100MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

CABLE TIE, 100MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:24mm; Cable Tie Type:Stainless Pawl; Product Range:MP SS PAWL Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4281
Product Name Cable Tie, 100Mm, Nylon 6.6, Natural; Cable Tie Material Multicomp Pro
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details