multicomp PRO Cable Tie, 376.63Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro MP003126

Description
CABLE TIE, 376.63MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 376.63MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 376.63Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro - 66AH4269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 376.63Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro
66AH4269
Cable Tie, 376.63Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro 66AH4269
CABLE TIE, 376.63MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

CABLE TIE, 376.63MM, NYLON 12, 100LB/BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:376.63mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4269
Product Name Cable Tie, 376.63Mm, Nylon 12, 100Lb/blk; Cable Tie Material Multicomp Pro
Length 14.83 inch (377 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details