multicomp PRO Cable Tie, 285.75Mm, Nylon 12, 50Lb, Blk; Cable Tie Material Multicomp Pro MP003125

Description
CABLE TIE, 285.75MM, NYLON 12, 50LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 285.75MM, NYLON 12, 50LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 285.75Mm, Nylon 12, 50Lb, Blk; Cable Tie Material Multicomp Pro - 66AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 285.75Mm, Nylon 12, 50Lb, Blk; Cable Tie Material Multicomp Pro
66AH4268
Cable Tie, 285.75Mm, Nylon 12, 50Lb, Blk; Cable Tie Material Multicomp Pro 66AH4268
CABLE TIE, 285.75MM, NYLON 12, 50LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

CABLE TIE, 285.75MM, NYLON 12, 50LB, BLK; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:285.75mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:77.7mm; Cable Tie Type:UV Stabilized RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4268
Product Name Cable Tie, 285.75Mm, Nylon 12, 50Lb, Blk; Cable Tie Material Multicomp Pro
Length 11.25 inch (286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details