multicomp PRO Cable Tie, 364.49Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro MP003111

Description
CABLE TIE, 364.49MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:364.49mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Description
CABLE TIE, 364.49MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:364.49mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 66AH4254, is made from Nylon 6.6 and has a length of 364.49 mm. It is designed to support a tensile strength of 50 lb and can accommodate a maximum cable bundle diameter of 101.6 mm. This product is detectable by metal detectors, making it suitable for applications in environments where contamination could lead to costly recalls, such as the food, beverage, pharmaceutical, and cosmetic industries. It complies with US FDA regulations for direct food contact, ensuring safety in sensitive applications. The cable tie is also RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 66AH4254, is made from Nylon 6.6 and has a length of 364.49 mm. It is designed to support a tensile strength of 50 lb and can accommodate a maximum cable bundle diameter of 101.6 mm. This product is detectable by metal detectors, making it suitable for applications in environments where contamination could lead to costly recalls, such as the food, beverage, pharmaceutical, and cosmetic industries. It complies with US FDA regulations for direct food contact, ensuring safety in sensitive applications. The cable tie is also RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 364.49Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro - 66AH4254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 364.49Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
66AH4254
Cable Tie, 364.49Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro 66AH4254
CABLE TIE, 364.49MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:364.49mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Detectable RoHS Compliant: Yes

CABLE TIE, 364.49MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:364.49mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Detectable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4254
Product Name Cable Tie, 364.49Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
Length 14.35 inch (364 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers