multicomp PRO Cable Tie, 225.42Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro MP003109

Description
CABLE TIE, 225.42MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.42mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:60.33mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 225.42MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.42mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:60.33mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 225.42Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro - 66AH4252 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225.42Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
66AH4252
Cable Tie, 225.42Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro 66AH4252
CABLE TIE, 225.42MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.42mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:60.33mm; Cable Tie Type:Detectable RoHS Compliant: Yes

CABLE TIE, 225.42MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.42mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:60.33mm; Cable Tie Type:Detectable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4252
Product Name Cable Tie, 225.42Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
Length 8.87 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details