multicomp PRO Cable Tie, 192.07Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro MP003108

Description
CABLE TIE, 192.07MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.63mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 192.07MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.63mm; Cable Tie Type:Detectable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 192.07Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro - 66AH4251 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 192.07Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
66AH4251
Cable Tie, 192.07Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro 66AH4251
CABLE TIE, 192.07MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.63mm; Cable Tie Type:Detectable RoHS Compliant: Yes

CABLE TIE, 192.07MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.63mm; Cable Tie Type:Detectable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4251
Product Name Cable Tie, 192.07Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details