multicomp PRO Product Range Multicomp Pro MP002499

Description
Product Range:MP Hybrid Connectors RoHS Compliant: Yes
Description
Product Range:MP Hybrid Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro product range includes hybrid connectors designed for various applications. The specific part number 64AH1352 is not mentioned in the provided datasheet. However, the series features connectors with an IP67 rating, indicating protection against dust and water ingress. Recommended cable diameters for these connectors range from 5mm to 6mm, and they are constructed from thermoplastic materials with silicone O-rings for sealing. The connectors are designed for field installation and feature crimp lock mechanisms. They include contacts made from copper alloy with gold plating, ensuring reliable electrical connections. The recommended torque specifications for installation are 6 to 7 Kg-cm for the cover and 9 to 10 Kg-cm for the gland nut. This product range is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro product range includes hybrid connectors designed for various applications. The specific part number 64AH1352 is not mentioned in the provided datasheet. However, the series features connectors with an IP67 rating, indicating protection against dust and water ingress. Recommended cable diameters for these connectors range from 5mm to 6mm, and they are constructed from thermoplastic materials with silicone O-rings for sealing. The connectors are designed for field installation and feature crimp lock mechanisms. They include contacts made from copper alloy with gold plating, ensuring reliable electrical connections. The recommended torque specifications for installation are 6 to 7 Kg-cm for the cover and 9 to 10 Kg-cm for the gland nut. This product range is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 64AH1352 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
64AH1352
Product Range Multicomp Pro 64AH1352
Product Range:MP Hybrid Connectors RoHS Compliant: Yes

Product Range:MP Hybrid Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AH1352
Product Name Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers