The PP15/45 series includes finger proof housings rated for up to 55 amps per pole, designed for wire-to-wire or wire-to-board applications with wire sizes from 20 to 10 AWG (0.75 to 6 mm²). The 1327G8FP-BK housing is a blue finger proof variant with a ribbed mating interface that prevents accidental contact with live circuits, meets UL1977 section 10.2, and is rated IP20. It does not mate with standard housings. Dimensions are 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. Blue
HOUSING & SP PP15/45 BLUE FINGER
PP15/45 HSG BLUE FNGR PRF BULK ROHS COMPLIANT: YES
| Anderson Power Products | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G8FP-BK | 1327G8FP-BK | 89M2903 |
| Product Name | Powerpole ® 15-45 Finger Proof Housings Blue | Blade Type Power Connector Housings | Pp15/45 Hsg Blue Fngr Prf Bulk Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |