multicomp PRO Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro MP002214

Description
PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES
Description
PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Proximity Sensor, part number 65AH8501, features a 17mm square plastic housing and operates within a voltage range of 10V DC to 30V DC. It has a sensing distance of 4.5mm and a mounting distance of 5mm, making it suitable for applications requiring precise detection of ferrous metals. The sensor is equipped with an LED indicator for operational status and is designed to be water-resistant with an IP67 rating. This sensor includes over-current and short circuit protection, as well as protection against polarity reversal. It can handle a current output of 200mA for DC applications and 300mA for AC applications, with a frequency response of up to 500Hz for DC and 25Hz for AC. The operating temperature range is from -20°C to 70°C, allowing for versatility in various environments. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Proximity Sensor, part number 65AH8501, features a 17mm square plastic housing and operates within a voltage range of 10V DC to 30V DC. It has a sensing distance of 4.5mm and a mounting distance of 5mm, making it suitable for applications requiring precise detection of ferrous metals. The sensor is equipped with an LED indicator for operational status and is designed to be water-resistant with an IP67 rating. This sensor includes over-current and short circuit protection, as well as protection against polarity reversal. It can handle a current output of 200mA for DC applications and 300mA for AC applications, with a frequency response of up to 500Hz for DC and 25Hz for AC. The operating temperature range is from -20°C to 70°C, allowing for versatility in various environments. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro - 65AH8501 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro
65AH8501
Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro 65AH8501
PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES

PROXIMITY SENSOR, DC, 4.5MM, 10-30V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65AH8501
Product Name Proximity Sensor, Dc, 4.5Mm, 10-30V Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SMT-C1-PS-24V-K-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers