multicomp PRO Power Fuse, 180A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro MP001925

Description
POWER FUSE, 180A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:180A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 180A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:180A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 180A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro - 50AH4294 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 180A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
50AH4294
Power Fuse, 180A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro 50AH4294
POWER FUSE, 180A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:180A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

POWER FUSE, 180A, 17.4MM X 42MM, 240V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:180A; Voltage Rating VAC:240V; Voltage Rating VDC:150V; Fuse Size Metric:17.4mm x 42mm; Fuse Size Imperial:0.69" x 1.65" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4294
Product Name Power Fuse, 180A, 17.4Mm X 42Mm, 240V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers