multicomp PRO Power Fuse, 63A, 14.6Mm X 38.5Mm, 600V; Product Range Multicomp Pro MP001913

Description
POWER FUSE, 63A, 14.6MM X 38.5MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:600V; Voltage Rating VDC:125V; Fuse Size Metric:14.6mm x 38.5mm; Fuse Size Imperial:0.57" x 1.52" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 63A, 14.6MM X 38.5MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:600V; Voltage Rating VDC:125V; Fuse Size Metric:14.6mm x 38.5mm; Fuse Size Imperial:0.57" x 1.52" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 63A, 14.6Mm X 38.5Mm, 600V; Product Range Multicomp Pro - 50AH4282 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 63A, 14.6Mm X 38.5Mm, 600V; Product Range Multicomp Pro
50AH4282
Power Fuse, 63A, 14.6Mm X 38.5Mm, 600V; Product Range Multicomp Pro 50AH4282
POWER FUSE, 63A, 14.6MM X 38.5MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:600V; Voltage Rating VDC:125V; Fuse Size Metric:14.6mm x 38.5mm; Fuse Size Imperial:0.57" x 1.52" RoHS Compliant: Yes

POWER FUSE, 63A, 14.6MM X 38.5MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:600V; Voltage Rating VDC:125V; Fuse Size Metric:14.6mm x 38.5mm; Fuse Size Imperial:0.57" x 1.52" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4282
Product Name Power Fuse, 63A, 14.6Mm X 38.5Mm, 600V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers