multicomp PRO Power Fuse, 63A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro MP001911

Description
POWER FUSE, 63A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 63A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 63A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro - 50AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 63A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro
50AH4280
Power Fuse, 63A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro 50AH4280
POWER FUSE, 63A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes

POWER FUSE, 63A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:63A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4280
Product Name Power Fuse, 63A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625031 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details