multicomp PRO Power Fuse, 50A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro MP001910

Description
POWER FUSE, 50A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 50A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 50A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro - 50AH4279 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 50A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro
50AH4279
Power Fuse, 50A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro 50AH4279
POWER FUSE, 50A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes

POWER FUSE, 50A, 10.4MM X 38.5MM, 500V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:50A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.41" x 1.52" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4279
Product Name Power Fuse, 50A, 10.4Mm X 38.5Mm, 500V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002625236 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers