multicomp PRO Power Fuse, 15A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro MP001901

Description
POWER FUSE, 15A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet
Description
POWER FUSE, 15A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 15A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro - 50AH4270 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 15A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
50AH4270
Power Fuse, 15A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro 50AH4270
POWER FUSE, 15A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

POWER FUSE, 15A, 10MM X 38MM, 600V; Product Range:Multicomp Pro Photovoltaic Fuses; Fuse Current:15A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.4" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4270
Product Name Power Fuse, 15A, 10Mm X 38Mm, 600V; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers