multicomp PRO Tab Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro MP001686

Description
TAB RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet
Description
TAB RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tab Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro - 41AH7403 - Newark, An Avnet Company
Chicago, IL, United States
Tab Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro
41AH7403
Tab Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro 41AH7403
TAB RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

TAB RELEASABLE CABLE TIE, NAT, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7403
Product Name Tab Releasable Cable Tie, Nat, Pa; Cable Tie Material Multicomp Pro
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details