multicomp PRO Ext Pawl Releasable Cable Tie, Black, Pa; Cable Tie Material Multicomp Pro MP001681

Description
EXT PAWL RELEASABLE CABLE TIE, BLACK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Description
EXT PAWL RELEASABLE CABLE TIE, BLACK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ext Pawl Releasable Cable Tie, part number MP001681, is made from black nylon and features a length of 192.07 mm (7.56 inches) and a width of 4.57 mm (0.18 inches). It has a tensile strength of 50 lbs (222 N) and can accommodate a maximum cable bundle diameter of 47.6 mm (1.875 inches). This cable tie is designed for easy reuse, allowing for quick release by pressing the pawl, which helps reduce waste and lower inventory costs. The product is UL-CSA compliant, ensuring it meets industry safety standards.

Datasheet Summary
Powered by GS/AI

The Ext Pawl Releasable Cable Tie, part number MP001681, is made from black nylon and features a length of 192.07 mm (7.56 inches) and a width of 4.57 mm (0.18 inches). It has a tensile strength of 50 lbs (222 N) and can accommodate a maximum cable bundle diameter of 47.6 mm (1.875 inches). This cable tie is designed for easy reuse, allowing for quick release by pressing the pawl, which helps reduce waste and lower inventory costs. The product is UL-CSA compliant, ensuring it meets industry safety standards.

Suppliers

Company
Product
Description
Supplier Links
Ext Pawl Releasable Cable Tie, Black, Pa; Cable Tie Material Multicomp Pro - 41AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Ext Pawl Releasable Cable Tie, Black, Pa; Cable Tie Material Multicomp Pro
41AH7367
Ext Pawl Releasable Cable Tie, Black, Pa; Cable Tie Material Multicomp Pro 41AH7367
EXT PAWL RELEASABLE CABLE TIE, BLACK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

EXT PAWL RELEASABLE CABLE TIE, BLACK, PA; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:192.07mm; Cable Tie Width:4.57mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Releasable; Product Range:MP Releasable Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 41AH7367
Product Name Ext Pawl Releasable Cable Tie, Black, Pa; Cable Tie Material Multicomp Pro
Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details