multicomp PRO Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro MP001672

Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.37mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.37mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro - 41AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro
41AH7398
Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro 41AH7398
SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.37mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #10, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.37mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7398
Product Name Screw Mnt Cable Clamp, #10, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers