SCREW MNT CABLE CLAMP, #6, PA 6.6, BLK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:24.94mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 41AH7397 |
| Product Name | Screw Mnt Cable Clamp, #6, Pa 6.6, Blk; Cable Clamp / Clip Type Multicomp Pro |