SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.08mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 41AH7392 |
| Product Name | Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro |