multicomp PRO Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro MP001663

Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.37mm RoHS Compliant: Yes
Description
SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.37mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro - 41AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
41AH7389
Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro 41AH7389
SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.37mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #10, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:8.94mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.37mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7389
Product Name Screw Mnt Cable Clamp, #10, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691884 - RS Components, Ltd.
Specs
Diameter 0.354 inch (9 mm)
Material PVC; Polyvinyl Chloride
View Details
Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details