multicomp PRO Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro MP001662

Description
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.94mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.94mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro - 41AH7388 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
41AH7388
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro 41AH7388
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.94mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7388
Product Name Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details