multicomp PRO Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro MP001661

Description
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.86mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro - 41AH7387 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
41AH7387
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro 41AH7387
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.86mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:5.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7387
Product Name Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479611 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Duct clip
Diameter 0.374 inch (9.5 mm)
Material PVC; Pvc
View Details
Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details