multicomp PRO Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro MP001660

Description
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.83mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.02mm RoHS Compliant: Yes
Datasheet
Description
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.83mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro - 41AH7386 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
41AH7386
Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro 41AH7386
SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.83mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.02mm RoHS Compliant: Yes

SCREW MNT CABLE CLAMP, #6, PA 6.6, NAT; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.83mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 41AH7386
Product Name Screw Mnt Cable Clamp, #6, Pa 6.6, Nat; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details