multicomp PRO Smd Fuse Rohs Compliant Multicomp Pro MP001598

Description
SMD FUSE ROHS COMPLIANT: YES
Description
SMD FUSE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Fuse Rohs Compliant Multicomp Pro, part number 50AH4249, is a fast-acting surface mount device designed for applications requiring reliable current interruption. It features a compact 0603 package size and is constructed from ceramic and glass materials, ensuring excellent environmental integrity and durability against heat and shock. This fuse is rated for a maximum voltage of 32V DC and is available in various current ratings, including 1A, 1.5A, 2A, and 3A. The fuse is compliant with AEC-Q200 automotive standards and is suitable for use in industrial products such as cellphones, DVD players, battery packs, hard disk drives, and digital cameras. It is designed for compatibility with both reflow and wave soldering processes, and its non-resettable design ensures reliable operation under specified conditions. The operating temperature range is from -55°C to +125°C, making it versatile for various environments. Additionally, the fuse is lead-free and halogen-free, adhering to environmental regulations. Its specifications include a breaking capacity of 50A and a typical cold resistance that varies by current rating. The fuse's time vs. current characteristics indicate rapid interruption of excessive current, which is critical for protecting sensitive electronic components.

Datasheet Summary
Powered by GS/AI

The SMD Fuse Rohs Compliant Multicomp Pro, part number 50AH4249, is a fast-acting surface mount device designed for applications requiring reliable current interruption. It features a compact 0603 package size and is constructed from ceramic and glass materials, ensuring excellent environmental integrity and durability against heat and shock. This fuse is rated for a maximum voltage of 32V DC and is available in various current ratings, including 1A, 1.5A, 2A, and 3A. The fuse is compliant with AEC-Q200 automotive standards and is suitable for use in industrial products such as cellphones, DVD players, battery packs, hard disk drives, and digital cameras. It is designed for compatibility with both reflow and wave soldering processes, and its non-resettable design ensures reliable operation under specified conditions. The operating temperature range is from -55°C to +125°C, making it versatile for various environments. Additionally, the fuse is lead-free and halogen-free, adhering to environmental regulations. Its specifications include a breaking capacity of 50A and a typical cold resistance that varies by current rating. The fuse's time vs. current characteristics indicate rapid interruption of excessive current, which is critical for protecting sensitive electronic components.

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse Rohs Compliant Multicomp Pro - 50AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse Rohs Compliant Multicomp Pro
50AH4249
Smd Fuse Rohs Compliant Multicomp Pro 50AH4249
SMD FUSE ROHS COMPLIANT: YES

SMD FUSE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro - 69AH8526 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro
69AH8526
Fuse, Fast Acting, 3A, 32Vdc, 0603 Rohs Compliant Multicomp Pro 69AH8526
FUSE, FAST ACTING, 3A, 32VDC, 0603 ROHS COMPLIANT: YES

FUSE, FAST ACTING, 3A, 32VDC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4249
Product Name Smd Fuse Rohs Compliant Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers