multicomp PRO Tube Fuse Rohs Compliant Multicomp Pro MP001590

Description
TUBE FUSE ROHS COMPLIANT: YES
Description
TUBE FUSE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Tube Fuse Rohs Compliant Multicomp Pro (part number 50AH4241) is a quick-acting sub-miniature fuse designed for use in various applications, including flat panel TVs, medical equipment, and industrial systems. It features a compact size of 3mm x 7mm and is constructed with a ceramic body and nickel-plated brass end caps, ensuring durability. The fuse has a rated voltage of 250V AC and a breaking capacity of 50 Amperes, making it suitable for protecting against over-currents in both primary and secondary applications. It operates effectively within a temperature range of -55°C to +125°C and is compliant with UL 248-14 standards. The product is also lead-free and halogen-free, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Tube Fuse Rohs Compliant Multicomp Pro (part number 50AH4241) is a quick-acting sub-miniature fuse designed for use in various applications, including flat panel TVs, medical equipment, and industrial systems. It features a compact size of 3mm x 7mm and is constructed with a ceramic body and nickel-plated brass end caps, ensuring durability. The fuse has a rated voltage of 250V AC and a breaking capacity of 50 Amperes, making it suitable for protecting against over-currents in both primary and secondary applications. It operates effectively within a temperature range of -55°C to +125°C and is compliant with UL 248-14 standards. The product is also lead-free and halogen-free, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Tube Fuse Rohs Compliant Multicomp Pro - 50AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Tube Fuse Rohs Compliant Multicomp Pro
50AH4241
Tube Fuse Rohs Compliant Multicomp Pro 50AH4241
TUBE FUSE ROHS COMPLIANT: YES

TUBE FUSE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Fast Acting, 0.5A, 250Vac, Axial Rohs Compliant Multicomp Pro - 69AH8518 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.5A, 250Vac, Axial Rohs Compliant Multicomp Pro
69AH8518
Fuse, Fast Acting, 0.5A, 250Vac, Axial Rohs Compliant Multicomp Pro 69AH8518
FUSE, FAST ACTING, 0.5A, 250VAC, AXIAL ROHS COMPLIANT: YES

FUSE, FAST ACTING, 0.5A, 250VAC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 50AH4241
Product Name Tube Fuse Rohs Compliant Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers