multicomp PRO Whip Antenna, 902-928Mhz, 1Dbi; Antenna Type Multicomp Pro MP001584

Description
WHIP ANTENNA, 902-928MHZ, 1DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes
Description
WHIP ANTENNA, 902-928MHZ, 1DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 902-928Mhz, 1Dbi; Antenna Type Multicomp Pro - 41AH4620 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 902-928Mhz, 1Dbi; Antenna Type Multicomp Pro
41AH4620
Whip Antenna, 902-928Mhz, 1Dbi; Antenna Type Multicomp Pro 41AH4620
WHIP ANTENNA, 902-928MHZ, 1DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

WHIP ANTENNA, 902-928MHZ, 1DBI; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:1dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 41AH4620
Product Name Whip Antenna, 902-928Mhz, 1Dbi; Antenna Type Multicomp Pro
Primary Frequency Range 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers