multicomp PRO Led, Blue, 650Mcd, 473Nm, 1411; Led Color Multicomp Pro MP001252

Description
LED, BLUE, 650MCD, 473NM, 1411; LED Color:Blue; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:3.6V RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 650MCD, 473NM, 1411; LED Color:Blue; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 650Mcd, 473Nm, 1411; Led Color Multicomp Pro - 41AH2085 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 650Mcd, 473Nm, 1411; Led Color Multicomp Pro
41AH2085
Led, Blue, 650Mcd, 473Nm, 1411; Led Color Multicomp Pro 41AH2085
LED, BLUE, 650MCD, 473NM, 1411; LED Color:Blue; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:3.6V RoHS Compliant: Yes

LED, BLUE, 650MCD, 473NM, 1411; LED Color:Blue; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2085
Product Name Led, Blue, 650Mcd, 473Nm, 1411; Led Color Multicomp Pro
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details