multicomp PRO Led, Yellow, 650Mcd, 594Nm, 1411; Led Color Multicomp Pro MP001250

Description
LED, YELLOW, 650MCD, 594NM, 1411; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 650MCD, 594NM, 1411; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 650Mcd, 594Nm, 1411; Led Color Multicomp Pro - 41AH2083 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 650Mcd, 594Nm, 1411; Led Color Multicomp Pro
41AH2083
Led, Yellow, 650Mcd, 594Nm, 1411; Led Color Multicomp Pro 41AH2083
LED, YELLOW, 650MCD, 594NM, 1411; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes

LED, YELLOW, 650MCD, 594NM, 1411; LED Color:Yellow; LED Mounting:SMD; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20mA; Forward Voltage:2.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41AH2083
Product Name Led, Yellow, 650Mcd, 594Nm, 1411; Led Color Multicomp Pro
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details