multicomp PRO Driver Type Multicomp Pro MP001194

Description
Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:64ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:400Hz; Frequency Response Max:7kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:64ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:400Hz; Frequency Response Max:7kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Type Multicomp Pro - 14J8824 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Multicomp Pro
14J8824
Driver Type Multicomp Pro 14J8824
Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:64ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:400Hz; Frequency Response Max:7kHz; Product Range:- RoHS Compliant: No

Driver Type:Miniature; External Diameter - Metric:66mm; Impedance:64ohm; Power Rating Nom:500mW; Sound Level SPL:89dB; External Diameter - Imperial:2.598"; Frequency Response Min:400Hz; Frequency Response Max:7kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 14J8824
Product Name Driver Type Multicomp Pro
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
Speakers - 2603-CS20-02P110-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details