PNP silicon high voltage transistor with a collector-emitter voltage of 150 V and a continuous collector current of 600 mA, packaged in TO-92. Power dissipation at 25°C is 625 mW, with a thermal resistance from junction to ambient of 200 °C/W. DC current gain ranges from 50 to 240 depending on collector current. Transition frequency is between 100 and 300 MHz. Operating and storage junction temperature ranges from -55 °C to +150 °C.
TRANS, PNP, -150V, -0.6A, 0.625W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-150V; Transition Frequency ft:400MHz; Power Dissipation Pd:625mW; DC Collector Current:-600mA; DC Current Gain hFE:60hFE; Transistor Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH8641 |
| Product Name | Trans, Pnp, -150V, -0.6A, 0.625W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -150V, -0.6A, 0.625W; Transistor Polarity Multicomp Pro |