multicomp PRO Trans, Npn, 40V, 0.7A, 200Deg C, 5W; Transistor Polarity Multicomp Pro MP001169

Description
TRANS, NPN, 40V, 0.7A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:100MHz; Power Dissipation Pd:5W; DC Collector Current:700mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 40V, 0.7A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:100MHz; Power Dissipation Pd:5W; DC Collector Current:700mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro NPN Silicon Planar Transistor (part number 21AH4659) features a collector-emitter voltage rating of 40V and a continuous collector current of 0.7A. It is housed in a TO-39 metal can package, which provides durability and thermal performance. The transistor has a maximum power dissipation of 5W at 25°C, with a derating of 28.6 mW/°C above this temperature. It operates within a wide junction temperature range of -65°C to +200°C, making it suitable for high-temperature applications. Key electrical characteristics include a DC current gain (hFE) ranging from 50 to 250, and a collector-emitter saturation voltage (Vce(Sat)) of less than 1.4V at a collector current of 150mA. The device also exhibits a current gain bandwidth product (ft) greater than 100MHz, indicating good high-frequency performance. The transistor is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for various applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro NPN Silicon Planar Transistor (part number 21AH4659) features a collector-emitter voltage rating of 40V and a continuous collector current of 0.7A. It is housed in a TO-39 metal can package, which provides durability and thermal performance. The transistor has a maximum power dissipation of 5W at 25°C, with a derating of 28.6 mW/°C above this temperature. It operates within a wide junction temperature range of -65°C to +200°C, making it suitable for high-temperature applications. Key electrical characteristics include a DC current gain (hFE) ranging from 50 to 250, and a collector-emitter saturation voltage (Vce(Sat)) of less than 1.4V at a collector current of 150mA. The device also exhibits a current gain bandwidth product (ft) greater than 100MHz, indicating good high-frequency performance. The transistor is RoHS compliant, ensuring it meets environmental regulations. This product is suitable for various applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 40V, 0.7A, 200Deg C, 5W; Transistor Polarity Multicomp Pro - 21AH4659 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.7A, 200Deg C, 5W; Transistor Polarity Multicomp Pro
21AH4659
Trans, Npn, 40V, 0.7A, 200Deg C, 5W; Transistor Polarity Multicomp Pro 21AH4659
TRANS, NPN, 40V, 0.7A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:100MHz; Power Dissipation Pd:5W; DC Collector Current:700mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 40V, 0.7A, 200DEG C, 5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:100MHz; Power Dissipation Pd:5W; DC Collector Current:700mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 21AH4659
Product Name Trans, Npn, 40V, 0.7A, 200Deg C, 5W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 40V, 0.7A, 200Deg C, 5W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
9 suppliers
 - 2EDF7275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
MOSFETs - 1827376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type PowerDI5060
View Details