multicomp PRO Fuse, Cartridge, Fast Acting, 25A/250Vac; Blow Characteristic Multicomp Pro MP000873

Description
FUSE, CARTRIDGE, FAST ACTING, 25A/250VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, FAST ACTING, 25A/250VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Fast Acting, 25A/250Vac; Blow Characteristic Multicomp Pro - 33AH1583 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Fast Acting, 25A/250Vac; Blow Characteristic Multicomp Pro
33AH1583
Fuse, Cartridge, Fast Acting, 25A/250Vac; Blow Characteristic Multicomp Pro 33AH1583
FUSE, CARTRIDGE, FAST ACTING, 25A/250VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, FAST ACTING, 25A/250VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1583
Product Name Fuse, Cartridge, Fast Acting, 25A/250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers