multicomp PRO Fuse, Cartridge, Time Delay, 16A, 250Vac; Blow Characteristic Multicomp Pro MP000862

Description
FUSE, CARTRIDGE, TIME DELAY, 16A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:500A; RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 16A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:500A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 16A, 250Vac; Blow Characteristic Multicomp Pro - 33AH1572 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 16A, 250Vac; Blow Characteristic Multicomp Pro
33AH1572
Fuse, Cartridge, Time Delay, 16A, 250Vac; Blow Characteristic Multicomp Pro 33AH1572
FUSE, CARTRIDGE, TIME DELAY, 16A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:500A; RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 16A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:500A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1572
Product Name Fuse, Cartridge, Time Delay, 16A, 250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110415 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details