multicomp PRO Fuse, Cartridge, Time Delay, 2A, 250Vac; Blow Characteristic Multicomp Pro MP000853

Description
FUSE, CARTRIDGE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 2A, 250Vac; Blow Characteristic Multicomp Pro - 33AH1563 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 2A, 250Vac; Blow Characteristic Multicomp Pro
33AH1563
Fuse, Cartridge, Time Delay, 2A, 250Vac; Blow Characteristic Multicomp Pro 33AH1563
FUSE, CARTRIDGE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1563
Product Name Fuse, Cartridge, Time Delay, 2A, 250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details