multicomp PRO Fuse, Cartridge, Time Delay, 0.8A/250Vac; Blow Characteristic Multicomp Pro MP000851

Description
FUSE, CARTRIDGE, TIME DELAY, 0.8A/250VAC; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 0.8A/250VAC; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 0.8A/250Vac; Blow Characteristic Multicomp Pro - 33AH1561 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 0.8A/250Vac; Blow Characteristic Multicomp Pro
33AH1561
Fuse, Cartridge, Time Delay, 0.8A/250Vac; Blow Characteristic Multicomp Pro 33AH1561
FUSE, CARTRIDGE, TIME DELAY, 0.8A/250VAC; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 0.8A/250VAC; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1561
Product Name Fuse, Cartridge, Time Delay, 0.8A/250Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002211005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers