multicomp PRO Fuse, Cartridge, Fast Acting, 16A/420Vac; Blow Characteristic Multicomp Pro MP000848

Description
FUSE, CARTRIDGE, FAST ACTING, 16A/420VAC; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:420V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:300A;RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, FAST ACTING, 16A/420VAC; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:420V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:300A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Fast Acting, 16A/420Vac; Blow Characteristic Multicomp Pro - 33AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Fast Acting, 16A/420Vac; Blow Characteristic Multicomp Pro
33AH1558
Fuse, Cartridge, Fast Acting, 16A/420Vac; Blow Characteristic Multicomp Pro 33AH1558
FUSE, CARTRIDGE, FAST ACTING, 16A/420VAC; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:420V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:300A;RoHS Compliant: Yes

FUSE, CARTRIDGE, FAST ACTING, 16A/420VAC; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:420V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:300A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1558
Product Name Fuse, Cartridge, Fast Acting, 16A/420Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers