multicomp PRO Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000801

Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6649 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6649
Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6649
MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N C; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

MICRO SWITCH, DPST-NC, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-NC; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6649
Product Name Micro Switch, Dpst-Nc, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2496864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-SAJ35XXHL0N49SDTFAQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers