multicomp PRO Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro MP000709

Description
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro - 29AH6598 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
29AH6598
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro 29AH6598
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6598
Product Name Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3357-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers