multicomp PRO Speaker, 2W, 5Khz; Driver Type Multicomp Pro MP000610

Description
SPEAKER, 2W, 5KHZ; Driver Type:General Purpose; External Diameter - Metric:77mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:85dB; External Diameter - Imperial:3.031"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 2W, 5KHZ; Driver Type:General Purpose; External Diameter - Metric:77mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:85dB; External Diameter - Imperial:3.031"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 2W, 5Khz; Driver Type Multicomp Pro - 23AH3862 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 2W, 5Khz; Driver Type Multicomp Pro
23AH3862
Speaker, 2W, 5Khz; Driver Type Multicomp Pro 23AH3862
SPEAKER, 2W, 5KHZ; Driver Type:General Purpose; External Diameter - Metric:77mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:85dB; External Diameter - Imperial:3.031"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes

SPEAKER, 2W, 5KHZ; Driver Type:General Purpose; External Diameter - Metric:77mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:85dB; External Diameter - Imperial:3.031"; Frequency Response Min:500Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 23AH3862
Product Name Speaker, 2W, 5Khz; Driver Type Multicomp Pro
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Speakers - 2603-CS15-00S85-04-1CT-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details