multicomp PRO Speaker, 1W, 15Khz; Driver Type Multicomp Pro MP000609

Description
SPEAKER, 1W, 15KHZ; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:82dB; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 1W, 15KHZ; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:82dB; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 1W, 15Khz; Driver Type Multicomp Pro - 23AH3861 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 1W, 15Khz; Driver Type Multicomp Pro
23AH3861
Speaker, 1W, 15Khz; Driver Type Multicomp Pro 23AH3861
SPEAKER, 1W, 15KHZ; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:82dB; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes

SPEAKER, 1W, 15KHZ; Driver Type:General Purpose; External Diameter - Metric:66mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:82dB; External Diameter - Imperial:2.598"; Frequency Response Min:350Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 23AH3861
Product Name Speaker, 1W, 15Khz; Driver Type Multicomp Pro
SPL 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
Speakers - 2603-CS32-01W130-10-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
Weight 14.50 g (0.51 oz)
View Details