multicomp PRO Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro MP000444

Description
LED, WHITE, 1CD, 0603, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 1CD, 0603, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro - 34AH1332 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro
34AH1332
Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro 34AH1332
LED, WHITE, 1CD, 0603, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1CD, 0603, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro - 21AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro
21AH3448
Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro 21AH3448
LED, WHITE, 1CD, 0603, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1CD, 0603, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH1332
Product Name Led, White, 1Cd, 0603, Smd; Led Color Multicomp Pro
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details