multicomp PRO Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro MP000442

Description
LED, BLUE, 0805, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 0805, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro - 03AJ2341 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro
03AJ2341
Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro 03AJ2341
LED, BLUE, 0805, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0805, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro - 21AH3446 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro
21AH3446
Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro 21AH3446
LED, BLUE, 0805, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0805, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 03AJ2341
Product Name Led, Blue, 0805, 72Mcd, 470Nm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Luminous Intensity 72 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 8106730 - RS Components, Ltd.
Specs
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 23 degrees
View Details
3 suppliers