multicomp PRO Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro MP000381

Description
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro - 07AH4388 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro
07AH4388
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro 07AH4388
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4388
Product Name Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
5 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Coin Cell Battery Holders - 796136-2 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details