multicomp PRO Battery Holder, 2032, Through Hole, Pk40; Battery Sizes Accepted Multicomp Pro MP000361

Description
BATTERY HOLDER, 2032, THROUGH HOLE, PK40; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, 2032, THROUGH HOLE, PK40; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, 2032, Through Hole, Pk40; Battery Sizes Accepted Multicomp Pro - 40AH1192 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2032, Through Hole, Pk40; Battery Sizes Accepted Multicomp Pro
40AH1192
Battery Holder, 2032, Through Hole, Pk40; Battery Sizes Accepted Multicomp Pro 40AH1192
BATTERY HOLDER, 2032, THROUGH HOLE, PK40; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, 2032, THROUGH HOLE, PK40; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 40AH1192
Product Name Battery Holder, 2032, Through Hole, Pk40; Battery Sizes Accepted Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Coin Cell Battery Holders - 2-1775485-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details