multicomp PRO Battery Holder, N, Wire Lead; Battery Sizes Accepted Multicomp Pro MP000355

Description
BATTERY HOLDER, N, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:1; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, N, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:1; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, N, Wire Lead; Battery Sizes Accepted Multicomp Pro - 07AH4368 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, N, Wire Lead; Battery Sizes Accepted Multicomp Pro
07AH4368
Battery Holder, N, Wire Lead; Battery Sizes Accepted Multicomp Pro 07AH4368
BATTERY HOLDER, N, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:1; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, N, WIRE LEAD; Battery Sizes Accepted:N; No. of Batteries:1; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4368
Product Name Battery Holder, N, Wire Lead; Battery Sizes Accepted Multicomp Pro
Cell Size N
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for AAA Battery w/ coil spring - 1075 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details