multicomp PRO Battery Holder, Pp3, Through Hole; Battery Sizes Accepted Multicomp Pro MP000351

Description
BATTERY HOLDER, PP3, THROUGH HOLE; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, PP3, THROUGH HOLE; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Pp3, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4365 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Pp3, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4365
Battery Holder, Pp3, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4365
BATTERY HOLDER, PP3, THROUGH HOLE; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, PP3, THROUGH HOLE; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4365
Product Name Battery Holder, Pp3, Through Hole; Battery Sizes Accepted Multicomp Pro
Cell Size 9V
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details