multicomp PRO Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Multicomp Pro MP000349

Description
BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, 1/2AA, Through Hole, part number 07AH4363, is designed to accommodate one 1/2AA battery. It features PCB pins for secure mounting and is constructed from PP 94HB resin in black color. The spring is made of 0.6mm nickel-plated spring steel, ensuring reliable battery contact. The rivet is crafted from brass and also nickel-plated, contributing to the holder's durability. This product is RoHS compliant and does not contain any substances of very high concern (SVHC) as of January 15, 2019.

Datasheet Summary
Powered by GS/AI

The Battery Holder, 1/2AA, Through Hole, part number 07AH4363, is designed to accommodate one 1/2AA battery. It features PCB pins for secure mounting and is constructed from PP 94HB resin in black color. The spring is made of 0.6mm nickel-plated spring steel, ensuring reliable battery contact. The rivet is crafted from brass and also nickel-plated, contributing to the holder's durability. This product is RoHS compliant and does not contain any substances of very high concern (SVHC) as of January 15, 2019.

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4363 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4363
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4363
BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4363
Product Name Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

THM Dual Holder for CR123A Cell w/ coil spring - 1055 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details