multicomp PRO Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro MP000348

Description
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro - 07AH4362 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro
07AH4362
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro 07AH4362
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4362
Product Name Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro
Cell Size AAA
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for AA Battery w/ coil spring - 1090 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details